Capital Lighting, Inc. BF3414-C Exterior -Wall Mount 369762

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.75 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: One Light Wall UPC: 782042794290 Category: Exterior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.75 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: One Light Wall UPC: 782042794290 Category: Exterior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
BF3414-C Exterior -Wall Mount - 369762 - Capital Lighting, Inc.
Columbus, OH, USA
BF3414-C Exterior -Wall Mount
369762
BF3414-C Exterior -Wall Mount 369762
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.75 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: One Light Wall UPC: 782042794290 Category: Exterior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.75
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 42
Finish: Bronze
Product Name: One Light Wall
UPC: 782042794290
Category: Exterior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369762
Product Name BF3414-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details