PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.88
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Copper Mountain Bronze
Product Name: Four Light Ceiling Flush
UPC: 782042772304
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 369759 |
| Product Name | C3100 Semi-Flush Mts.-Drum Shade |
| Application | Residential |