Capital Lighting, Inc. CF2750 Flush Mounts-Other 369753

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Autumn Leaf Product Name: Two Light Ceiling Flush Cfl UPC: 782042766426 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Autumn Leaf Product Name: Two Light Ceiling Flush Cfl UPC: 782042766426 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
CF2750 Flush Mounts-Other - 369753 - Capital Lighting, Inc.
Columbus, OH, USA
CF2750 Flush Mounts-Other
369753
CF2750 Flush Mounts-Other 369753
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Autumn Leaf Product Name: Two Light Ceiling Flush Cfl UPC: 782042766426 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.00
Length 7.00
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Autumn Leaf
Product Name: Two Light Ceiling Flush Cfl
UPC: 782042766426
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369753
Product Name CF2750 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details