Capital Lighting, Inc. CF2880 Flush Mounts-Drum Shades 369752

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Graphite And Silver Product Name: Two Light Ceiling Flush UPC: 782042773660 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Graphite And Silver Product Name: Two Light Ceiling Flush UPC: 782042773660 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
CF2880 Flush Mounts-Drum Shades - 369752 - Capital Lighting, Inc.
Columbus, OH, USA
CF2880 Flush Mounts-Drum Shades
369752
CF2880 Flush Mounts-Drum Shades 369752
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Graphite And Silver Product Name: Two Light Ceiling Flush UPC: 782042773660 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Graphite And Silver
Product Name: Two Light Ceiling Flush
UPC: 782042773660
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369752
Product Name CF2880 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details