Capital Lighting, Inc. BF3282 Exterior -Wall Mount 369747

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.00 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Iron Product Name: One Light Wall Fluorescent UPC: 782042794078 Category: Exterior Top to outlet: 13.60
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.00 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Iron Product Name: One Light Wall Fluorescent UPC: 782042794078 Category: Exterior Top to outlet: 13.60

Suppliers

Company
Product
Description
Supplier Links
BF3282 Exterior -Wall Mount - 369747 - Capital Lighting, Inc.
Columbus, OH, USA
BF3282 Exterior -Wall Mount
369747
BF3282 Exterior -Wall Mount 369747
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.00 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Iron Product Name: One Light Wall Fluorescent UPC: 782042794078 Category: Exterior Top to outlet: 13.60

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 23.00
Extension: 9.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Antique Iron
Product Name: One Light Wall Fluorescent
UPC: 782042794078
Category: Exterior
Top to outlet: 13.60

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369747
Product Name BF3282 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details