Capital Lighting, Inc. BF3301 Exterior -Wall Mt./Flush 369742

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 10.88 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Forged Iron Product Name: One Light Wall UPC: 782042794115 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 10.88 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Forged Iron Product Name: One Light Wall UPC: 782042794115 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
BF3301 Exterior -Wall Mt./Flush - 369742 - Capital Lighting, Inc.
Columbus, OH, USA
BF3301 Exterior -Wall Mt./Flush
369742
BF3301 Exterior -Wall Mt./Flush 369742
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 10.88 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Forged Iron Product Name: One Light Wall UPC: 782042794115 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 10.88
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Forged Iron
Product Name: One Light Wall
UPC: 782042794115
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369742
Product Name BF3301 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details