Capital Lighting, Inc. BF9120OBZ Exterior -Wall Mount 369741

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042767294 Category: Exterior Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042767294 Category: Exterior Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
BF9120OBZ Exterior -Wall Mount - 369741 - Capital Lighting, Inc.
Columbus, OH, USA
BF9120OBZ Exterior -Wall Mount
369741
BF9120OBZ Exterior -Wall Mount 369741
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042767294 Category: Exterior Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 7
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 782042767294
Category: Exterior
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369741
Product Name BF9120OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details