Capital Lighting, Inc. BL3343SA-T Exterior -Wall Mount 369738

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 2 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Satin Aluminum Product Name: 16 Light Wall UPC: 782042794825 Category: Exterior Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 2 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Satin Aluminum Product Name: 16 Light Wall UPC: 782042794825 Category: Exterior Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
BL3343SA-T Exterior -Wall Mount - 369738 - Capital Lighting, Inc.
Columbus, OH, USA
BL3343SA-T Exterior -Wall Mount
369738
BL3343SA-T Exterior -Wall Mount 369738
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 2 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Satin Aluminum Product Name: 16 Light Wall UPC: 782042794825 Category: Exterior Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 2
Bulb
Type: LED
Qty: 16
Wattage: 1
Finish: Satin Aluminum
Product Name: 16 Light Wall
UPC: 782042794825
Category: Exterior
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369738
Product Name BL3343SA-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details