Capital Lighting, Inc. BL3341BZ Exterior -Wall Mount 369734

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 2 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794573 Category: Exterior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 2 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794573 Category: Exterior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
BL3341BZ Exterior -Wall Mount - 369734 - Capital Lighting, Inc.
Columbus, OH, USA
BL3341BZ Exterior -Wall Mount
369734
BL3341BZ Exterior -Wall Mount 369734
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 2 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794573 Category: Exterior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 2
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Bronze
Product Name: Eight Light Wall
UPC: 782042794573
Category: Exterior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369734
Product Name BL3341BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details