Capital Lighting, Inc. BL3342SA-T Exterior -Wall Mount 369732

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 2 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Satin Aluminum Product Name: 12 Light Wall UPC: 782042794726 Category: Exterior Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 2 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Satin Aluminum Product Name: 12 Light Wall UPC: 782042794726 Category: Exterior Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
BL3342SA-T Exterior -Wall Mount - 369732 - Capital Lighting, Inc.
Columbus, OH, USA
BL3342SA-T Exterior -Wall Mount
369732
BL3342SA-T Exterior -Wall Mount 369732
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 2 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Satin Aluminum Product Name: 12 Light Wall UPC: 782042794726 Category: Exterior Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Extension: 2
Bulb
Type: LED
Qty: 12
Wattage: 1
Finish: Satin Aluminum
Product Name: 12 Light Wall
UPC: 782042794726
Category: Exterior
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369732
Product Name BL3342SA-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details