Capital Lighting, Inc. BL3342SA Exterior -Wall Mount 369730

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 2 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Satin Aluminum Product Name: 12 Light Wall UPC: 782042794719 Category: Exterior Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 2 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Satin Aluminum Product Name: 12 Light Wall UPC: 782042794719 Category: Exterior Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
BL3342SA Exterior -Wall Mount - 369730 - Capital Lighting, Inc.
Columbus, OH, USA
BL3342SA Exterior -Wall Mount
369730
BL3342SA Exterior -Wall Mount 369730
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 2 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Satin Aluminum Product Name: 12 Light Wall UPC: 782042794719 Category: Exterior Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Extension: 2
Bulb
Type: LED
Qty: 12
Wattage: 1
Finish: Satin Aluminum
Product Name: 12 Light Wall
UPC: 782042794719
Category: Exterior
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369730
Product Name BL3342SA Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details