Capital Lighting, Inc. C2881 Semi-Flush Mts.-Drum Shade 369728

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Graphite And Silver Product Name: Four Light Semi-Flush UPC: 782042774049 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Graphite And Silver Product Name: Four Light Semi-Flush UPC: 782042774049 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C2881 Semi-Flush Mts.-Drum Shade - 369728 - Capital Lighting, Inc.
Columbus, OH, USA
C2881 Semi-Flush Mts.-Drum Shade
369728
C2881 Semi-Flush Mts.-Drum Shade 369728
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Graphite And Silver Product Name: Four Light Semi-Flush UPC: 782042774049 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Graphite And Silver
Product Name: Four Light Semi-Flush
UPC: 782042774049
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369728
Product Name C2881 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details