Capital Lighting, Inc. BL3403BZ-C-T Exterior -Wall Mount 369723

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 25.25 Extension: 4.75 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795655 Category: Exterior Top to outlet: 17.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 25.25 Extension: 4.75 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795655 Category: Exterior Top to outlet: 17.00

Suppliers

Company
Product
Description
Supplier Links
BL3403BZ-C-T Exterior -Wall Mount - 369723 - Capital Lighting, Inc.
Columbus, OH, USA
BL3403BZ-C-T Exterior -Wall Mount
369723
BL3403BZ-C-T Exterior -Wall Mount 369723
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 25.25 Extension: 4.75 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795655 Category: Exterior Top to outlet: 17.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 25.25
Extension: 4.75
Bulb
Type: LED
Qty: 16
Wattage: 1
Finish: Bronze
Product Name: 16 Light Wall
UPC: 782042795655
Category: Exterior
Top to outlet: 17.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369723
Product Name BL3403BZ-C-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details