Capital Lighting, Inc. C2870 Semi-Flush Mts.-Drum Shade 369722

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Semi-Flush UPC: 782042774025 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Semi-Flush UPC: 782042774025 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C2870 Semi-Flush Mts.-Drum Shade - 369722 - Capital Lighting, Inc.
Columbus, OH, USA
C2870 Semi-Flush Mts.-Drum Shade
369722
C2870 Semi-Flush Mts.-Drum Shade 369722
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Semi-Flush UPC: 782042774025 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Leaf
Product Name: Two Light Semi-Flush
UPC: 782042774025
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369722
Product Name C2870 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details