Capital Lighting, Inc. C1280DB Flush Mounts-Drum Shades 369720

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Ceiling Flush UPC: 782042758681 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Ceiling Flush UPC: 782042758681 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C1280DB Flush Mounts-Drum Shades - 369720 - Capital Lighting, Inc.
Columbus, OH, USA
C1280DB Flush Mounts-Drum Shades
369720
C1280DB Flush Mounts-Drum Shades 369720
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Ceiling Flush UPC: 782042758681 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Deep Bronze
Product Name: Two Light Ceiling Flush
UPC: 782042758681
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369720
Product Name C1280DB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details