Capital Lighting, Inc. BL3361BZ Exterior -Wall Mount 369719

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.63 Extension: 2.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794870 Category: Exterior Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.63 Extension: 2.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794870 Category: Exterior Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
BL3361BZ Exterior -Wall Mount - 369719 - Capital Lighting, Inc.
Columbus, OH, USA
BL3361BZ Exterior -Wall Mount
369719
BL3361BZ Exterior -Wall Mount 369719
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.63 Extension: 2.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794870 Category: Exterior Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.63
Extension: 2.5
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Bronze
Product Name: Eight Light Wall
UPC: 782042794870
Category: Exterior
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369719
Product Name BL3361BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details