Capital Lighting, Inc. BL3361BZ-C-T Exterior -Wall Mount 369714

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.63 Extension: 2.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794894 Category: Exterior Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.63 Extension: 2.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794894 Category: Exterior Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
BL3361BZ-C-T Exterior -Wall Mount - 369714 - Capital Lighting, Inc.
Columbus, OH, USA
BL3361BZ-C-T Exterior -Wall Mount
369714
BL3361BZ-C-T Exterior -Wall Mount 369714
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.63 Extension: 2.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794894 Category: Exterior Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.63
Extension: 2.5
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Bronze
Product Name: Eight Light Wall
UPC: 782042794894
Category: Exterior
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369714
Product Name BL3361BZ-C-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details