Capital Lighting, Inc. BL3363BZ-C Exterior -Wall Mount 369712

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Extension: 2.5 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795006 Category: Exterior Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Extension: 2.5 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795006 Category: Exterior Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
BL3363BZ-C Exterior -Wall Mount - 369712 - Capital Lighting, Inc.
Columbus, OH, USA
BL3363BZ-C Exterior -Wall Mount
369712
BL3363BZ-C Exterior -Wall Mount 369712
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Extension: 2.5 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795006 Category: Exterior Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Extension: 2.5
Bulb
Type: LED
Qty: 16
Wattage: 1
Finish: Bronze
Product Name: 16 Light Wall
UPC: 782042795006
Category: Exterior
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369712
Product Name BL3363BZ-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details