Capital Lighting, Inc. BL3363BZ Exterior -Wall Mount 369710

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Extension: 2.5 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042794993 Category: Exterior Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Extension: 2.5 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042794993 Category: Exterior Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
BL3363BZ Exterior -Wall Mount - 369710 - Capital Lighting, Inc.
Columbus, OH, USA
BL3363BZ Exterior -Wall Mount
369710
BL3363BZ Exterior -Wall Mount 369710
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Extension: 2.5 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042794993 Category: Exterior Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Extension: 2.5
Bulb
Type: LED
Qty: 16
Wattage: 1
Finish: Bronze
Product Name: 16 Light Wall
UPC: 782042794993
Category: Exterior
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369710
Product Name BL3363BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details