Capital Lighting, Inc. BL3384BZ-T Exterior -Wall Mount 369702

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.00 Extension: 4 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795327 Category: Exterior Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.00 Extension: 4 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795327 Category: Exterior Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
BL3384BZ-T Exterior -Wall Mount - 369702 - Capital Lighting, Inc.
Columbus, OH, USA
BL3384BZ-T Exterior -Wall Mount
369702
BL3384BZ-T Exterior -Wall Mount 369702
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.00 Extension: 4 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795327 Category: Exterior Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 19.00
Extension: 4
Bulb
Type: LED
Qty: 16
Wattage: 1
Finish: Bronze
Product Name: 16 Light Wall
UPC: 782042795327
Category: Exterior
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369702
Product Name BL3384BZ-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details