Capital Lighting, Inc. FL2946 Exterior -Hanging 369696

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: LED Qty: 4 Wattage: 1 Finish: Old Silver Product Name: One Light Hanging Led UPC: 782042773806 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: LED Qty: 4 Wattage: 1 Finish: Old Silver Product Name: One Light Hanging Led UPC: 782042773806 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FL2946 Exterior -Hanging - 369696 - Capital Lighting, Inc.
Columbus, OH, USA
FL2946 Exterior -Hanging
369696
FL2946 Exterior -Hanging 369696
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: LED Qty: 4 Wattage: 1 Finish: Old Silver Product Name: One Light Hanging Led UPC: 782042773806 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.75
Bulb
Type: LED
Qty: 4
Wattage: 1
Finish: Old Silver
Product Name: One Light Hanging Led
UPC: 782042773806
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369696
Product Name FL2946 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details