Capital Lighting, Inc. P3245 Exterior -Post/Pier Head 369695

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042792722 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042792722 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P3245 Exterior -Post/Pier Head - 369695 - Capital Lighting, Inc.
Columbus, OH, USA
P3245 Exterior -Post/Pier Head
369695
P3245 Exterior -Post/Pier Head 369695
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042792722 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Post Head
UPC: 782042792722
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369695
Product Name P3245 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details