Capital Lighting, Inc. FL2947 Exterior -Hanging 369693

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Old Silver Product Name: One Light Hanging Led UPC: 782042773813 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Old Silver Product Name: One Light Hanging Led UPC: 782042773813 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FL2947 Exterior -Hanging - 369693 - Capital Lighting, Inc.
Columbus, OH, USA
FL2947 Exterior -Hanging
369693
FL2947 Exterior -Hanging 369693
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Old Silver Product Name: One Light Hanging Led UPC: 782042773813 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Old Silver
Product Name: One Light Hanging Led
UPC: 782042773813
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369693
Product Name FL2947 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details