Capital Lighting, Inc. P3215 Exterior -Post/Pier Head 369692

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Post Head UPC: 782042792715 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Post Head UPC: 782042792715 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P3215 Exterior -Post/Pier Head - 369692 - Capital Lighting, Inc.
Columbus, OH, USA
P3215 Exterior -Post/Pier Head
369692
P3215 Exterior -Post/Pier Head 369692
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Post Head UPC: 782042792715 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 25.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Pewter
Product Name: Three Light Post Head
UPC: 782042792715
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369692
Product Name P3215 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details