Capital Lighting, Inc. P2965 Exterior -Post/Pier Head 369690

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Extension: 10 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Pewter Product Name: Four Light Post Head UPC: 782042774223 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Extension: 10 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Pewter Product Name: Four Light Post Head UPC: 782042774223 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P2965 Exterior -Post/Pier Head - 369690 - Capital Lighting, Inc.
Columbus, OH, USA
P2965 Exterior -Post/Pier Head
369690
P2965 Exterior -Post/Pier Head 369690
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Extension: 10 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Pewter Product Name: Four Light Post Head UPC: 782042774223 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.00
Extension: 10
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Pewter
Product Name: Four Light Post Head
UPC: 782042774223
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369690
Product Name P2965 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details