Capital Lighting, Inc. P3295 Exterior -Post/Pier Head 369677

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Post Head UPC: 782042792753 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Post Head UPC: 782042792753 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P3295 Exterior -Post/Pier Head - 369677 - Capital Lighting, Inc.
Columbus, OH, USA
P3295 Exterior -Post/Pier Head
369677
P3295 Exterior -Post/Pier Head 369677
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Post Head UPC: 782042792753 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Centennial Rust
Product Name: One Light Post Head
UPC: 782042792753
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369677
Product Name P3295 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details