Capital Lighting, Inc. P3335 Exterior -Post/Pier Head 369676

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Post Head UPC: 782042792777 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Post Head UPC: 782042792777 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P3335 Exterior -Post/Pier Head - 369676 - Capital Lighting, Inc.
Columbus, OH, USA
P3335 Exterior -Post/Pier Head
369676
P3335 Exterior -Post/Pier Head 369676
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Post Head UPC: 782042792777 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Product Name: One Light Post Head
UPC: 782042792777
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369676
Product Name P3335 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details