Capital Lighting, Inc. PCD3435-C Exterior -Post/Pier Head 369675

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Post Head UPC: 782042796010 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Post Head UPC: 782042796010 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PCD3435-C Exterior -Post/Pier Head - 369675 - Capital Lighting, Inc.
Columbus, OH, USA
PCD3435-C Exterior -Post/Pier Head
369675
PCD3435-C Exterior -Post/Pier Head 369675
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Post Head UPC: 782042796010 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: River Valley Rust
Product Name: Four Light Post Head
UPC: 782042796010
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369675
Product Name PCD3435-C Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details