Capital Lighting, Inc. P3415 Exterior -Post/Pier Head 369673

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Post Head UPC: 782042792784 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Post Head UPC: 782042792784 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P3415 Exterior -Post/Pier Head - 369673 - Capital Lighting, Inc.
Columbus, OH, USA
P3415 Exterior -Post/Pier Head
369673
P3415 Exterior -Post/Pier Head 369673
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Post Head UPC: 782042792784 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 21.50
Length 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Post Head
UPC: 782042792784
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369673
Product Name P3415 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details