Capital Lighting, Inc. P8931CI Exterior -Post/Pier Head 369670

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charred Iron Product Name: Two Light Post Lantern UPC: 782042525771 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charred Iron Product Name: Two Light Post Lantern UPC: 782042525771 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P8931CI Exterior -Post/Pier Head - 369670 - Capital Lighting, Inc.
Columbus, OH, USA
P8931CI Exterior -Post/Pier Head
369670
P8931CI Exterior -Post/Pier Head 369670
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charred Iron Product Name: Two Light Post Lantern UPC: 782042525771 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Charred Iron
Product Name: Two Light Post Lantern
UPC: 782042525771
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369670
Product Name P8931CI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details