Capital Lighting, Inc. PF2955 Exterior -Post/Pier Head 369649

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Extension: 17.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Fired Iron Product Name: One Light Post Fluorescent UPC: 782042773820 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Extension: 17.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Fired Iron Product Name: One Light Post Fluorescent UPC: 782042773820 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF2955 Exterior -Post/Pier Head - 369649 - Capital Lighting, Inc.
Columbus, OH, USA
PF2955 Exterior -Post/Pier Head
369649
PF2955 Exterior -Post/Pier Head 369649
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Extension: 17.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Fired Iron Product Name: One Light Post Fluorescent UPC: 782042773820 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.50
Extension: 17.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Fired Iron
Product Name: One Light Post Fluorescent
UPC: 782042773820
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369649
Product Name PF2955 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details