Capital Lighting, Inc. F2932 Pendants-Glass Down 369498

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042774124 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042774124 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2932 Pendants-Glass Down - 369498 - Capital Lighting, Inc.
Columbus, OH, USA
F2932 Pendants-Glass Down
369498
F2932 Pendants-Glass Down 369498
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042774124 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Federal Bronze
Product Name: One Light Pendant
UPC: 782042774124
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369498
Product Name F2932 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details