Capital Lighting, Inc. F2876 Pendants-Drum Shade 369494

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant UPC: 782042792340 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant UPC: 782042792340 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2876 Pendants-Drum Shade - 369494 - Capital Lighting, Inc.
Columbus, OH, USA
F2876 Pendants-Drum Shade
369494
F2876 Pendants-Drum Shade 369494
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant UPC: 782042792340 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze Leaf
Product Name: Four Light Pendant
UPC: 782042792340
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369494
Product Name F2876 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details