Capital Lighting, Inc. F2894 Pendants-Drum Shade 369492

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf Finish Product Name: Three Light Pendant Dining UPC: 782042774100 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf Finish Product Name: Three Light Pendant Dining UPC: 782042774100 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2894 Pendants-Drum Shade - 369492 - Capital Lighting, Inc.
Columbus, OH, USA
F2894 Pendants-Drum Shade
369492
F2894 Pendants-Drum Shade 369492
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf Finish Product Name: Three Light Pendant Dining UPC: 782042774100 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Silver Leaf Finish
Product Name: Three Light Pendant Dining
UPC: 782042774100
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369492
Product Name F2894 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details