Capital Lighting, Inc. F2884 Pendants-Fabric Shade 369491

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Graphite And Silver Product Name: Six Light Pendant Entry UPC: 782042774087 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Graphite And Silver Product Name: Six Light Pendant Entry UPC: 782042774087 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2884 Pendants-Fabric Shade - 369491 - Capital Lighting, Inc.
Columbus, OH, USA
F2884 Pendants-Fabric Shade
369491
F2884 Pendants-Fabric Shade 369491
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Graphite And Silver Product Name: Six Light Pendant Entry UPC: 782042774087 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Graphite And Silver
Product Name: Six Light Pendant Entry
UPC: 782042774087
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369491
Product Name F2884 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details