Capital Lighting, Inc. FF2946 Exterior -Hanging 369489

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Silver Product Name: One Light Hanging Fluorescent UPC: 782042773745 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Silver Product Name: One Light Hanging Fluorescent UPC: 782042773745 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF2946 Exterior -Hanging - 369489 - Capital Lighting, Inc.
Columbus, OH, USA
FF2946 Exterior -Hanging
369489
FF2946 Exterior -Hanging 369489
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Silver Product Name: One Light Hanging Fluorescent UPC: 782042773745 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Old Silver
Product Name: One Light Hanging Fluorescent
UPC: 782042773745
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369489
Product Name FF2946 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details