Capital Lighting, Inc. FF2947 Exterior -Hanging 369487

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Old Silver Product Name: One Light Hanging Fluorescent UPC: 782042773752 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Old Silver Product Name: One Light Hanging Fluorescent UPC: 782042773752 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF2947 Exterior -Hanging - 369487 - Capital Lighting, Inc.
Columbus, OH, USA
FF2947 Exterior -Hanging
369487
FF2947 Exterior -Hanging 369487
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Old Silver Product Name: One Light Hanging Fluorescent UPC: 782042773752 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Old Silver
Product Name: One Light Hanging Fluorescent
UPC: 782042773752
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369487
Product Name FF2947 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details