Capital Lighting, Inc. FF2956 Exterior -Hanging 369486

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.75 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Fired Iron Product Name: One Light Hanging Fluorescent UPC: 782042773776 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.75 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Fired Iron Product Name: One Light Hanging Fluorescent UPC: 782042773776 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF2956 Exterior -Hanging - 369486 - Capital Lighting, Inc.
Columbus, OH, USA
FF2956 Exterior -Hanging
369486
FF2956 Exterior -Hanging 369486
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.75 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Fired Iron Product Name: One Light Hanging Fluorescent UPC: 782042773776 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.75
Extension: 14
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Fired Iron
Product Name: One Light Hanging Fluorescent
UPC: 782042773776
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369486
Product Name FF2956 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details