Capital Lighting, Inc. FF2948 Exterior -Hanging 369484

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Old Silver Product Name: Three Light Island Fluorescent UPC: 782042773769 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Old Silver Product Name: Three Light Island Fluorescent UPC: 782042773769 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF2948 Exterior -Hanging - 369484 - Capital Lighting, Inc.
Columbus, OH, USA
FF2948 Exterior -Hanging
369484
FF2948 Exterior -Hanging 369484
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Old Silver Product Name: Three Light Island Fluorescent UPC: 782042773769 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Length 17.50
Bulb
Type: GU24
Qty: 3
Wattage: 26
Finish: Old Silver
Product Name: Three Light Island Fluorescent
UPC: 782042773769
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369484
Product Name FF2948 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details