Capital Lighting, Inc. FF3156 Pendants-Drum Shade 369482

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 5.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Leaf Product Name: One Light Pendant Fluorescent UPC: 782042796416 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 5.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Leaf Product Name: One Light Pendant Fluorescent UPC: 782042796416 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF3156 Pendants-Drum Shade - 369482 - Capital Lighting, Inc.
Columbus, OH, USA
FF3156 Pendants-Drum Shade
369482
FF3156 Pendants-Drum Shade 369482
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 5.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Leaf Product Name: One Light Pendant Fluorescent UPC: 782042796416 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.13
Height: 5.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bronze Leaf
Product Name: One Light Pendant Fluorescent
UPC: 782042796416
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369482
Product Name FF3156 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details