Capital Lighting, Inc. FF3155 Pendants-Drum Shade 369480

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 5.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Leaf Product Name: One Light Pendant Fluorescent UPC: 782042796393
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 5.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Leaf Product Name: One Light Pendant Fluorescent UPC: 782042796393

Suppliers

Company
Product
Description
Supplier Links
FF3155 Pendants-Drum Shade - 369480 - Capital Lighting, Inc.
Columbus, OH, USA
FF3155 Pendants-Drum Shade
369480
FF3155 Pendants-Drum Shade 369480
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 5.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Leaf Product Name: One Light Pendant Fluorescent UPC: 782042796393

PRODUCT DETAILS / SPECS
Width/Dia: 18.13
Height: 5.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Bronze Leaf
Product Name: One Light Pendant Fluorescent
UPC: 782042796393

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369480
Product Name FF3155 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details