Capital Lighting, Inc. F2996 Mid. Chandeliers-Candle 369478

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 27.25 Length 27.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Bronze Product Name: Five Light Pendant UPC: 782042792401 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 27.25 Length 27.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Bronze Product Name: Five Light Pendant UPC: 782042792401 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2996 Mid. Chandeliers-Candle - 369478 - Capital Lighting, Inc.
Columbus, OH, USA
F2996 Mid. Chandeliers-Candle
369478
F2996 Mid. Chandeliers-Candle 369478
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 27.25 Length 27.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Bronze Product Name: Five Light Pendant UPC: 782042792401 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 27.25
Length 27.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Vintage Bronze
Product Name: Five Light Pendant
UPC: 782042792401
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369478
Product Name F2996 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details