Capital Lighting, Inc. F2947 Exterior -Hanging 369476

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Hanging UPC: 782042774162 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Hanging UPC: 782042774162 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2947 Exterior -Hanging - 369476 - Capital Lighting, Inc.
Columbus, OH, USA
F2947 Exterior -Hanging
369476
F2947 Exterior -Hanging 369476
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Hanging UPC: 782042774162 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Silver
Product Name: One Light Hanging
UPC: 782042774162
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369476
Product Name F2947 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details