Capital Lighting, Inc. F2995 Mid. Chandeliers-Candle 369475

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.13 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Bronze Product Name: Four Light Pendant UPC: 782042792395 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.13 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Bronze Product Name: Four Light Pendant UPC: 782042792395 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2995 Mid. Chandeliers-Candle - 369475 - Capital Lighting, Inc.
Columbus, OH, USA
F2995 Mid. Chandeliers-Candle
369475
F2995 Mid. Chandeliers-Candle 369475
PRODUCT DETAILS / SPECS Width/Dia: 20.13 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Bronze Product Name: Four Light Pendant UPC: 782042792395 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.13
Height: 21.00
Length 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Vintage Bronze
Product Name: Four Light Pendant
UPC: 782042792395
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369475
Product Name F2995 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details