Capital Lighting, Inc. F2946 Exterior -Hanging 369474

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Hanging UPC: 782042774155 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Hanging UPC: 782042774155 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2946 Exterior -Hanging - 369474 - Capital Lighting, Inc.
Columbus, OH, USA
F2946 Exterior -Hanging
369474
F2946 Exterior -Hanging 369474
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Hanging UPC: 782042774155 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Silver
Product Name: One Light Hanging
UPC: 782042774155
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369474
Product Name F2946 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details