Capital Lighting, Inc. F2948 Exterior -Hanging 369473

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Product Name: Three Light Island UPC: 782042774179 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Product Name: Three Light Island UPC: 782042774179 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2948 Exterior -Hanging - 369473 - Capital Lighting, Inc.
Columbus, OH, USA
F2948 Exterior -Hanging
369473
F2948 Exterior -Hanging 369473
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Product Name: Three Light Island UPC: 782042774179 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Silver
Product Name: Three Light Island
UPC: 782042774179
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369473
Product Name F2948 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details