Capital Lighting, Inc. F2967 Exterior -Hanging 369472

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Pewter Product Name: Four Light Hanging UPC: 782042774209 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Pewter Product Name: Four Light Hanging UPC: 782042774209 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2967 Exterior -Hanging - 369472 - Capital Lighting, Inc.
Columbus, OH, USA
F2967 Exterior -Hanging
369472
F2967 Exterior -Hanging 369472
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Pewter Product Name: Four Light Hanging UPC: 782042774209 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Pewter
Product Name: Four Light Hanging
UPC: 782042774209
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369472
Product Name F2967 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details