Capital Lighting, Inc. F2956 Exterior -Hanging 369471

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fired Iron Product Name: Three Light Hanging UPC: 782042774186 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fired Iron Product Name: Three Light Hanging UPC: 782042774186 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2956 Exterior -Hanging - 369471 - Capital Lighting, Inc.
Columbus, OH, USA
F2956 Exterior -Hanging
369471
F2956 Exterior -Hanging 369471
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fired Iron Product Name: Three Light Hanging UPC: 782042774186 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.75
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Fired Iron
Product Name: Three Light Hanging
UPC: 782042774186
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369471
Product Name F2956 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details