Capital Lighting, Inc. F3132 Mini Pendants-Cable 369467

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 32.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Silver Product Name: One Light Pendant UPC: 782042792487 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 32.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Silver Product Name: One Light Pendant UPC: 782042792487 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3132 Mini Pendants-Cable - 369467 - Capital Lighting, Inc.
Columbus, OH, USA
F3132 Mini Pendants-Cable
369467
F3132 Mini Pendants-Cable 369467
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 32.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Silver Product Name: One Light Pendant UPC: 782042792487 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 32.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Silver
Product Name: One Light Pendant
UPC: 782042792487
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369467
Product Name F3132 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details