Capital Lighting, Inc. F3136 Mid. Chandeliers-Glass Down 369463

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.63 Height: 30.13 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Old Silver Product Name: Eight Light Pendant UPC: 782042792517 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.63 Height: 30.13 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Old Silver Product Name: Eight Light Pendant UPC: 782042792517 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3136 Mid. Chandeliers-Glass Down - 369463 - Capital Lighting, Inc.
Columbus, OH, USA
F3136 Mid. Chandeliers-Glass Down
369463
F3136 Mid. Chandeliers-Glass Down 369463
PRODUCT DETAILS / SPECS Width/Dia: 32.63 Height: 30.13 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Old Silver Product Name: Eight Light Pendant UPC: 782042792517 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.63
Height: 30.13
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Old Silver
Product Name: Eight Light Pendant
UPC: 782042792517
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369463
Product Name F3136 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details